Status: | Active |
---|---|
Series: | PIC16F1769 |
RoHS: | Compliant |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.17
|
5
in stock
|
Buy Now | |
Microchip Technology
from US$1.89
|
2,616
in stock
|
Buy Now | |
element14
from US$2.51
|
264
in stock
|
Buy Now | |
Farnell
from US$2.12
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$2.25
|
28
in stock
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Flash Program Memory with self read/write capability |
PIC16 Mid-Range Core, 32 MHz oscillator |
128 B of non-volatile data storage |
100K erase / write cycles |
Op Amps: Up to 2 |
Programmable Ramp Generator (PRG) |
5-bit DAC: Up to 2 |
10-bit DAC: Up to 2 |
10-bit Analog-to-Digital Converter (ADC): Up to 12 channels |
Complementary Output Generator (COG): Up to 2 |
Data Signal Modulator (DSM): Up to 2 |
3 x Configurable Logic Cell (CLC) |
PWMs: two 10-bit and two 16-bit |
High Current Drive I/Os: Up to 100mA capacity |
Zero Cross Detect (ZCD) |
Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V) |
Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Op Amps | 2 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (22) |
Brochures |
---|
Bootloader Sell Sheet |
PIC16(L)F176X/7X Sell Sheet |
PIC16F1769 Dual Independent Channel Power Supply Demo Sell Sheet |
Programming Specifications |
---|
PIC16(L)F176X Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
14KB Flash, 1KB RAM, 10bit DAC, 2xOp Amp, 2xCOG, ZCD, 2xPRG, 100mA I/Os | Microchip Technology |
MCU, 8BIT, PIC16F, 32MHZ, DIP-20 | element14 |
14Kb Flash, 1Kb Ram, 10Bit Dac, 2Xop Amp, 2Xcog, 3Xclc, Zcd, 2Xprg, 100Ma I/Os, Pps, 2X10/16-Bit Pwms 20 Pdip .300In Tube Rohs Compliant: Yes |Microchip PIC16F1769-I/P | Newark Electronics |
MCU 8bit 32MHz 14KB Prog 5V PDIP-20 | RS |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V/5V 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F1769-I/P?
Additional datasheets, footprints and schematics for PIC16F1769-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F1769-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1769-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1769-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1769-I/P fall under?
The PIC16F1769-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1769-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1769-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1769-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1769-I/P have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for PIC16F1769-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1769-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F1769-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F1769-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.