Status: | Active |
---|---|
Series: | PIC16F1764 |
RoHS: | Compliant |
Flash Program Memory with self read/write capability |
PIC16 Mid-Range Core, 32 MHz oscillator |
128 B of non-volatile data storage |
100K erase / write cycles |
Op Amps: Up to 2 |
Ramp Generation |
5-bit DAC: Up to 2 |
10-bit DAC: Up to 2 |
10-bit Analog-to-Digital Converter (ADC): Up to 12 channels |
Complementary Output Generator (COG): Up to 2 |
Data Signal Module (DSM): Up to 2 |
3 x Configurable Logic Cell (CLC) |
PWMs: Up to two 10-bit and two 16-bit |
High Current Drive I/Os: Up to 100mA capacity |
Zero Cross Detect (ZCD) |
Wide Operating Voltage of PIC16F1764 variant (2.3V – 5.5V) |
Enhanced Low-Voltage PIC16LF1764 variant (1.8V - 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Op Amps | 1 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (96) |
Brochures |
---|
Bootloader Sell Sheet |
PIC16(L)F176X/7X Sell Sheet |
PIC16F1769 Dual Independent Channel Power Supply Demo Sell Sheet |
Programming Specifications |
---|
PIC16(L)F176X Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.125 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 32Mhz, Tssop-14 | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 7KB Flash 3.3V/5V 14-Pin TSSOP Tube | Avnet America |
7KB Flash, 512 RAM, 10bit DAC, Op Amp, ZCD, PRG, 100mA I/Os, PPS, 10/16-bit | Microchip Technology |
MCU, 8BIT, 32MHZ, TSSOP-14 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F1764-E/ST?
Additional datasheets, footprints and schematics for PIC16F1764-E/ST are listed on our Part Details page. You can also find images and similar parts to PIC16F1764-E/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1764-E/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1764-E/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1764-E/ST fall under?
The PIC16F1764-E/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1764-E/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1764-E/ST you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1764-E/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1764-E/ST have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and Avnet Silica have stock available or on a lead time for PIC16F1764-E/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1764-E/ST often in real-time on the comparison pages.
What if I can't find stock of PIC16F1764-E/ST?
You can fill out our help required form which you can use to request a quote for PIC16F1764-E/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.