Status: | Active |
---|---|
Series: | PIC16F1579 |
RoHS: | Compliant |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
High Endurance Flash memory in lower byte of last 128 addresses of Program Memory (100,000 Writes min.) |
Internal clock speeds from 31kHz to 32MHz |
4x Standalone 16-bit PWMs |
Complementary Waveform Generator (CWG) |
12 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
2x Comparator |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Four additional 16-bit Timers available using the 16-bit PWMs |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Programming Specifications |
---|
PIC16(L)F157X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0207 |
Shipping Weight (kg) | 0.065934 |
Lead Count | 20 |
Package Type | UQFN |
Package Width or Size | 4x4x0.5mm |
Soldering Composition | Matte Tin |
14KB, 1KB RAM, HEF, 16b PWM, Comparator, 10b ADC, 5b DAC, CWG, PPS, EUSART | Microchip Technology |
Mcu, 8Bit, 32Mhz, Uqfn-Ep-20 | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V/5V 20-Pin UQFN EP Tube | Avnet America |
14KB, 1KB RAM, HEF, 16b PWM, Comparator, 10b ADC, 5b DAC | Microchip Technology Inc. PIC16F1579-I/GZ | RS Americas |
MCU, 8BIT, 32MHZ, UQFN-EP-20 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F1579-I/GZ?
Additional datasheets, footprints and schematics for PIC16F1579-I/GZ are listed on our Part Details page. You can also find images and similar parts to PIC16F1579-I/GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1579-I/GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1579-I/GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1579-I/GZ fall under?
The PIC16F1579-I/GZ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1579-I/GZ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1579-I/GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1579-I/GZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1579-I/GZ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC16F1579-I/GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1579-I/GZ often in real-time on the comparison pages.
What if I can't find stock of PIC16F1579-I/GZ?
You can fill out our help required form which you can use to request a quote for PIC16F1579-I/GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.