PIC16F15354-E/ML More Semiconductors - ICs by Microchip Technology

Status: Active
Series: PIC16F15354
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications.

Where to Buy

Prices starting from US$1.01

Distributor Stock
Logo for Farnell
Farnell
from US$1.22
No stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.01
37
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.39
-
Buy Now

Features

Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
Flash Program Memory with self read/write capability
eXtreme Low Power (XLP)
IDLE and DOZE low power modes
Peripheral Module Disable (PMD)
Peripheral Pin Select (PPS)
4x 10-bit PWMs
2x Capture, Compare, PWM (CCP)
Complementary Waveform Generator (CWG)
Numerically Controlled Oscillator (NCO)
4x Configurable Logic Controller (CLC)
24 Channel 10-bit ADC with Voltage Reference
5-bit Digital to Analog Converter (DAC)
2x Comparators
1x 8-bit Timers (TMR0/TMR2)
2x 16-bit Timer (TMR1)
Window Watchdog Timer (WWDT)
Enhanced Power-On/Off-Reset
Low-Power Brown-Out Reset (LPBOR)
Programmable Brown-Out Reset (BOR)
In Circuit Serial Programming (ICSP)
PIC16LF15354 (1.8V – 3.6V)
PIC16F15354 (2.3V – 5.5V)

Specifications

Program Memory Type Flash
Program Memory Size (KB) 7
CPU Speed (MIPS/DMIPS) 8
Data EEPROM (bytes) 0
Capture/Compare/PWM (CCP) 2
Max 8 Bit Digital Timers 1
Number of ADCs 1
ADC Channels 24
Max ADC Resolution (bits) 10
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 28
Low Power Yes
Pins | Packaging 28 | QFN
Temp Range -40C to +125C
Packing Media Tube (61)

Resources



Application Notes
TB3238 - TB3238 - 5-Bit Digital-to-Analog Converter
TB3261 - PIC1000: Getting Started with Writing C-Code for PIC16F and PIC18F
AN1451 - Glitch-Free Design Using the Configurable Logic Cell(CLC)
AN1450 - Delay Block/Debouncer
AN1470 - Manchester Decoder Using the CLC and NCO
AN1476 - Combining the CLC and NCO to Implement a High Resolution PWM
AN1473 - Various Solutions for Calculating a Pulse and Duty Cycle
TB3071 Source Code - Voltage-Controlled Oscillator with Linear Frequency Output
AN1523 - Sine Wave Generator Using Numerically Controlled Oscillator Module
AN1521 - Practical Guide to Implementing Solar Panel MPPT Algorithms
TB3102 - Boost Converter Using the PIC12F1501 NCO Peripheral
AN1673 - Using the PIC16F1XXX High-Endurance Flash Block
AN1660 - A Complete Low-Cost Design and Analysis for Single and Multi-Phase AC Induction Motors Using an 8-Bit PIC16 MCU
AN1660 Design Files - A Complete Low-Cost Design and Analysis for Single and Multi-Phase AC Induction Motors Using an 8-Bit PIC16 MCU
TB3118 - Complementary Waveform Generator Technical Brief
TB3123 - Windowed Watchdog Timer on PIC Microcontrollers
TB3122 - Hardware Limit Timer on PIC Microcontrollers
TB3131 - Numerically Controlled Oscillator on PIC Microcontrollers
TB3130 - Peripheral Pin Select in 8-Bit Microcontrollers
TB3133 - Configurable Logic Cell on PIC Microcontrollers
AN1921 - Microchip TCP/IP Lite Stack
TB3138 - Zero-Cross Detection Module Technical Brief
AN1921 Source code
TB3142 - ADC Channel Switching Effect on I/O Pins
TB3144 - Doze, Idle and PMD Features of 8-Bit PIC Microcontrollers
AN2039 - Four-Channel PIC16F1XXX Based Power Sequencer
AN2045 - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8I2CClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8SPIClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2059 - LIN Basics and Implementation of the MCC LIN Stack Library on 8-Bit PIC Microcontrollers
TB3158 - Digitally Controlled Oscillator with Clock Switching on 8-Bit PIC Microcontrollers
TB3163 - Memory Access Partition on 8-Bit PIC Microcontrollers
TB3165 - Temperature Indicator Module on 8-Bit Microcontrollers
AN2798 - Using the PIC16F/PIC18F Ground Referenced Temperature Indicator Module


Programming Specifications
PIC16(L)F153XX Memory Programming


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1016
Shipping Weight (kg) 0.163934
Lead Count 28
Package Type QFN
Package Width or Size 6x6x0.9mm
Soldering Composition Matte Tin

Alternative Descriptions

7KB, 512B RAM, 10b ADC, Comparator, 5b DAC, PWMs, CIPs, PMD, TempSensor, | Microchip Technology
Mcu, 8Bit, 32Mhz, Qfn-Ep-28 | Newark Electronics
Full-Featured 8-Bit Microcontroller 7Kbyte Flash 512 Byte SRAM 28-Pin QFN Tube | Avnet America
MCU, 8BIT, 32MHZ, QFN-EP-28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC16F15354-E/ML?

Additional datasheets, footprints and schematics for PIC16F15354-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F15354-E/ML on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC16F15354-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F15354-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC16F15354-E/ML fall under?

The PIC16F15354-E/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to PIC16F15354-E/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F15354-E/ML you can contact the distributor directly for product support, shipping queries etc.

Is the PIC16F15354-E/ML RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for PIC16F15354-E/ML have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PIC16F15354-E/ML.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC16F15354-E/ML often in real-time on the comparison pages.

What if I can't find stock of PIC16F15354-E/ML?

You can fill out our help required form which you can use to request a quote for PIC16F15354-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay