Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.61
|
370
in stock
|
Buy Now | |
Microchip Technology
from US$9.65
|
3,110
in stock
|
Buy Now | |
Newark Electronics
from US$11.80
|
370
in stock
|
Buy Now | |
element14
from US$12.00
|
370
in stock
|
Buy Now | |
Avnet America
from US$10.62
|
-
|
Buy Now | |
RS Americas
from US$19.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Family | Mid-Range 8-Bit |
---|---|
Part Prefix | PIC16C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | OTP |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 192 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 33 |
Pin Count | 40 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Internal Oscillator | 4 MHz |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 30 |
Max ADC Resolution (bits) | 8 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Capture/Compare/PWM (CCP) | 2 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
SSP | 1 |
InstructionWord | 14 |
Temperature Range | 0C to +70C |
8 Bit Microcontroller, One Time Programmable, Pic16C7Xx, 10 Mhz, 7 Kb, 192 Byte, 40, Dip Rohs Compliant: Yes |Microchip PIC16C74A-10/P | Newark Electronics |
MCU, 8BIT, PIC16, 10MHZ, DIP-40 | element14 |
MCU 8-bit PIC16 PIC RISC 7KB EPROM 5V 40-Pin PDIP Tube | Avnet America |
7 KB OTP, 192 RAM, 33 I/O40 PDIP .600in TUBE | Microchip Technology Inc. PIC16C74A-10/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16C74A-10/P?
Additional datasheets, footprints and schematics for PIC16C74A-10/P are listed on our Part Details page. You can also find images and similar parts to PIC16C74A-10/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16C74A-10/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C74A-10/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16C74A-10/P fall under?
The PIC16C74A-10/P is listed under PIC16C74A.
Can I view similar or alternative parts?
You can view similar parts to PIC16C74A-10/P when available in the PIC16C74A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C74A-10/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16C74A-10/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16C74A-10/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PIC16C74A-10/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16C74A-10/P often in real-time on the comparison pages.
What if I can't find stock of PIC16C74A-10/P?
You can fill out our help required form which you can use to request a quote for PIC16C74A-10/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.