Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.04
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.08
|
280
in stock
|
Buy Now | |
element14
from US$2.11
|
280
in stock
|
Buy Now | |
Farnell
from US$2.12
|
280
in stock
|
Buy Now | |
Schukat Electronic
from US$2.60
|
100
in stock
|
Buy Now | |
Microchip Technology
from US$1.69
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$3.47
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Family | Baseline 8-bit |
---|---|
Part Family | PIC16C62x |
Part Prefix | PIC16C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | OTP |
Program Memory Size (KB) | 0.875 |
Program Memory Size (KWords) | 0.5 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 96 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 13 |
Pin Count | 18 |
Brown Out Reset (BOR) | None |
Low Voltage Detection (LVD) | None |
Internal Oscillator | 4 MHz |
Number of Comparators | 2 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | NO |
Max 8 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 1 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | 0C to +70C |
8 Bit Microcontroller, One Time Programmable, Pic16C62Xa, 4 Mhz, 896 Byte, 128 Byte, 18, Dip Rohs Compliant: Yes |Microchip PIC16C620A-04/P | Newark Electronics |
MCU, 8BIT, PIC16, 4MHZ, DIP-18 | element14 |
512x14 OTP 13I/O 4MHz DIP18 | Schukat Electronic |
MCU 8-bit PIC16 PIC RISC 896byte EPROM 3.3V/5V 18-Pin PDIP Tube | Avnet Silica |
8 bit microcontroller,PIC16C620A-04/P | RS |
PIC16C Series 896 B Flash 96 B SRAM Through Hole 8-Bit Microcontroller - PDIP-18 | Future Electronics |
PIC16C620A-04/P,8bit PIC Microcontroller,4MHz,512x14 words EPROM,18-Pin PDIP | Microchip Technology Inc. PIC16C620A-04/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16C620A-04/P?
Additional datasheets, footprints and schematics for PIC16C620A-04/P are listed on our Part Details page. You can also find images and similar parts to PIC16C620A-04/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16C620A-04/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16C620A-04/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16C620A-04/P fall under?
The PIC16C620A-04/P is listed under PIC16C620A.
Can I view similar or alternative parts?
You can view similar parts to PIC16C620A-04/P when available in the PIC16C620A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16C620A-04/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16C620A-04/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16C620A-04/P have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Microchip Technology have stock available or on a lead time for PIC16C620A-04/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16C620A-04/P often in real-time on the comparison pages.
What if I can't find stock of PIC16C620A-04/P?
You can fill out our help required form which you can use to request a quote for PIC16C620A-04/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.