Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
128 bytes of EEPROM data memory |
Programmable pull-up resistors |
4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-On Reset |
Family | Mid-Range 8-bit |
---|---|
Part Family | PIC12F629/675/16F630/676 |
Part Prefix | PIC12F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
Program Memory Size (KB) | 1.75 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 64 |
Data EEPROM (bytes) | 128 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 6 |
Pin Count | 8 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 4 MHz |
Number of Comparators | 1 |
Max ADC Sample/Hold (S/H) | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 2 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
1.75 KB Flash, 64 RAM, 6 I/O | Microchip Technology Inc. PIC12F629T-E/MF | RS Americas |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin DFN-S EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC12F629T-E/MF?
Additional datasheets, footprints and schematics for PIC12F629T-E/MF are listed on our Part Details page. You can also find images and similar parts to PIC12F629T-E/MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F629T-E/MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F629T-E/MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F629T-E/MF fall under?
The PIC12F629T-E/MF is listed under PIC12F629.
Can I view similar or alternative parts?
You can view similar parts to PIC12F629T-E/MF when available in the PIC12F629 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F629T-E/MF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F629T-E/MF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC12F629T-E/MF have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC12F629T-E/MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F629T-E/MF often in real-time on the comparison pages.
What if I can't find stock of PIC12F629T-E/MF?
You can fill out our help required form which you can use to request a quote for PIC12F629T-E/MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.