Status: | Active |
---|---|
Series: | PIC12F615 |
RoHS: | Compliant |
Prices starting from US$0.89
Flash Program Memory |
Internal 4/8MHz oscillator |
Comparator with hysterisis (user configurable) |
Mid-Range core with 35 Instruction, 8 Stack Levels |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Enhanced Capture Compare PWM (Pulse Width Modulation) |
Wide Operating Voltage (2.0V – 5.5V) |
High Voltage PIC12HV615 variant (2.0V – User Defined) with internal shunt regulator |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 15 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 8 | DFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Errata |
---|
Timer1 Module Data Sheet Errata |
PIC12F609/615/617/PIC12HV609/615 Silicon Errata and Data Sheet Clarification |
Application Notes |
---|
AN1035 - Designing with HV Microcontrollers |
AN1074 Setup - Software PWM Generation for LED Dimming and RGB Color Applications |
AN1178 - Intelligent Fan Control |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC12F609/12F615/16F610/16F616/ PIC12HV609/12HV615/16HV610/16HV616 MemoryProgram |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0432 |
Shipping Weight (kg) | 0.212121 |
Lead Count | 8 |
Package Type | DFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 20Mhz, Dfn-Ep-8 | Newark Electronics |
MCU 8-bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin DFN EP T/R | Avnet America |
N/A | Microchip Technology |
1.75KB Flash, 64B RAM, 6 I/O, 8MHz internal oscillator | Microchip Technology Inc. PIC12F615T-I/MD | RS Americas |
MCU, 8BIT, 20MHZ, DFN-EP-8 | Farnell |
Where can I find additional details, specifications and documents for a PIC12F615T-I/MD?
Additional datasheets, footprints and schematics for PIC12F615T-I/MD are listed on our Part Details page. You can also find images and similar parts to PIC12F615T-I/MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F615T-I/MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F615T-I/MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F615T-I/MD fall under?
The PIC12F615T-I/MD is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC12F615T-I/MD when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F615T-I/MD you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F615T-I/MD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F615T-I/MD have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC12F615T-I/MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F615T-I/MD often in real-time on the comparison pages.
What if I can't find stock of PIC12F615T-I/MD?
You can fill out our help required form which you can use to request a quote for PIC12F615T-I/MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.