Status: | Active |
---|---|
Series: | PIC12F529T39A |
RoHS: | Compliant |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.57
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.65
|
5,000
in stock
|
Buy Now | |
element14
from US$1.59
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$1.61
|
-
|
Buy Now | |
Microchip Technology
from US$1.31
|
-
|
Buy Now | |
RS Americas
from US$2.56
|
-
|
Buy Now | |
Richardson RFPD
from US$1.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Factory calibrated to ±1% |
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) |
Power-on Reset (POR) |
Device Reset Timer (DRT) |
Watchdog Timer (WDT) with Dedicated On-Chip |
Programmable Code Protection |
Multiplexed MCLR Input Pin |
Internal Weak Pull-ups on I/O Pins |
Power-Saving Sleep mode |
Wake-up from Sleep on Pin Change |
INTRC: 4 MHz or 8 MHz precision internal RC oscillator |
EXTRC: External low-cost RC oscillator |
XT: Standard crystal/resonator |
LP: Power-saving, low-frequency crystal |
Fully Integrated Transmitter |
FSK Operation up to 100 kbps |
OOK Operation up to 10 kbps |
Frequency-Agile Operation in 310, 433, 868 and 915 MHz Bands |
Configurable Output Power: +10 dBm, 0 dBm |
225 nA @ 2.0V, RF Sleep, typical |
175 µA @ 4 MHz, 2.0V, RF Sleep, typical |
9.17 mA @ 4 MHz, 2.0V, RF on at +0 dBm, typical |
15.17 mA @ 4 MHz, 2.0V, RF on at +10 dBm, typical |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 2.3 |
CPU Speed (MIPS/DMIPS) | 2 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.7 |
Operation Voltage Min.(V) | 2 |
Pin Count | 8 |
Low Power | No |
Pins | Packaging | 14 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2500) |
Data Sheets |
---|
PIC12F529T39A Product Brief |
PIC12F529T39A 14-Pin, 8-Bit Flash Microcontroller Data Sheet |
Programming Specifications |
---|
PIC12F529T48A/T39A Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.06 |
Shipping Weight (kg) | 0.2468 |
Lead Count | 14 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 8Mhz, Tssop-14 Rohs Compliant: Yes |Microchip PIC12F529T39AT-I/ST | Newark Electronics |
MCU, 8BIT, 8MHZ, TSSOP-14 | element14 |
PIC12F529 Series 310MHz-433MHz 10dBm 100kbps RF Transmitter IC TSSOP-14 | Future Electronics |
1.5KB FLASH PROG, 64B FLASH DATA, 315-915MHZ TX | Microchip Technology |
2.3KB Flash Program, 64B Flash Data, 8MHz Internal Oscillator 310-928MHz Tx | Microchip Technology Inc. PIC12F529T39AT-I/ST | RS Americas |
MICROCONTROLLER IC | Richardson RFPD |
MCU 8-bit PIC12 PIC RISC 2.25KB Flash 2.5V/3.3V 14-Pin TSSOP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC12F529T39AT-I/ST?
Additional datasheets, footprints and schematics for PIC12F529T39AT-I/ST are listed on our Part Details page. You can also find images and similar parts to PIC12F529T39AT-I/ST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F529T39AT-I/ST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F529T39AT-I/ST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F529T39AT-I/ST fall under?
The PIC12F529T39AT-I/ST is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC12F529T39AT-I/ST when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F529T39AT-I/ST you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F529T39AT-I/ST RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F529T39AT-I/ST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Microchip Technology have stock available or on a lead time for PIC12F529T39AT-I/ST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F529T39AT-I/ST often in real-time on the comparison pages.
What if I can't find stock of PIC12F529T39AT-I/ST?
You can fill out our help required form which you can use to request a quote for PIC12F529T39AT-I/ST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.