Status: | Active |
---|---|
Series: | PIC12F1571 |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
6,580
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
659
in stock
|
Buy Now | |
element14
from US$0.63
|
659
in stock
|
Buy Now | |
Farnell
from US$0.62
|
659
in stock
|
Buy Now | |
Avnet Silica
-
|
9,900
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
Microchip Technology
from US$0.54
|
-
|
Buy Now | |
RS Americas
from US$1.02
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
128 B of Non-volatile Data Storage |
Internal clock speeds from 31kHz to 32MHz |
3x Standalone 16-bit PWMs |
Complementary Waveform Generator (CWG) |
4 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
Comparator |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Three additional 16-bit Timers available using the 16-bit PWMs |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (1.8V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.75 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 4 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 8 |
Low Power | Yes |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3300) |
Data Sheets |
---|
PIC12(L)F1571/1572 Data Sheet |
Brochures |
---|
PIC16F157X Sell Sheet |
Programming Specifications |
---|
PIC12(L)F1571/2 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
New Peripherals Tips 'n Tricks |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.230303 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | .150In(3.90mm) |
Soldering Composition | Matte Tin |
Microchip, MCU08, PIC12F1571T-I/SN | RS |
Mcu, 8Bit, Pic12, 32Mhz, Soic-8 | Newark Electronics |
MCU, 8BIT, PIC12, 32MHZ, SOIC-8 | element14 |
MCU 8-Bit PIC12 PIC RISC 1.75KB Flash 2.5V/3.3V/5V 8-Pin SOIC N T/R | Avnet Silica |
1.75KB FLASH, 128 RAM, 6 I/Os, 16b PWM, 10b ADC, 5b DAC, Comparator, CWG | Microchip Technology |
1.75KB, 128 RAM, 16-bit PWM, Comparator, DAC, ADC, CWG | Microchip Technology Inc. PIC12F1571T-I/SN | RS Americas |
Where can I find additional details, specifications and documents for a PIC12F1571T-I/SN?
Additional datasheets, footprints and schematics for PIC12F1571T-I/SN are listed on our Part Details page. You can also find images and similar parts to PIC12F1571T-I/SN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12F1571T-I/SN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12F1571T-I/SN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12F1571T-I/SN fall under?
The PIC12F1571T-I/SN is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC12F1571T-I/SN when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12F1571T-I/SN you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12F1571T-I/SN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC12F1571T-I/SN have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for PIC12F1571T-I/SN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12F1571T-I/SN often in real-time on the comparison pages.
What if I can't find stock of PIC12F1571T-I/SN?
You can fill out our help required form which you can use to request a quote for PIC12F1571T-I/SN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.