Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
450
in stock
|
Buy Now | |
Microchip Technology
from US$1.59
|
5,760
in stock
|
Buy Now | |
Newark Electronics
from US$1.92
|
450
in stock
|
Buy Now | |
element14
from US$1.96
|
450
in stock
|
Buy Now | |
Future Electronics
from US$1.85
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$1.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
16 bytes of EEPROM data memory, 6 I/O pins with 25mA source/sink per I/O, 4 oscillator selections including the internal 4 MHz RC oscillators with programmable calibration, and Power-on Reset. |
Family | Baseline 8-Bit |
---|---|
Part Family | PIC12C5xx |
Part Prefix | PIC12C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 4 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 1 |
Program Memory Type | OTP |
Program Memory Size (KB) | 1.5 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 41 |
Data EEPROM (bytes) | 16 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 6 |
Pin Count | 8 |
Brown Out Reset (BOR) | None |
Low Voltage Detection (LVD) | None |
Internal Oscillator | 11 MHz |
Max ADC Sample/Hold (S/H) | 1 |
Max 8 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 1 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 12 |
Temperature Range | 0C to +70C |
8 Bit Microcontroller, One Time Programmable, Pic12Ce5Xx, 4 Mhz, 1.5 Kb, 41 Byte, 8, Soic Rohs Compliant: Yes |Microchip PIC12CE519-04/SM | Newark Electronics |
MCU, 8BIT, PIC12, 4MHZ, SOIC-8 | element14 |
PIC12C Series 1.5 kB Flash 41 B SRAM SMT 8-Bit Microcontroller - SOIC-8 | Future Electronics |
MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 8-Pin SOIJ Tube | Avnet America |
1.5 KB OTP, 41 RAM, 6 I/O8 SOIJ .208in TUBE | Microchip Technology Inc. PIC12CE519-04/SM | RS Americas |
Where can I find additional details, specifications and documents for a PIC12CE519-04/SM?
Additional datasheets, footprints and schematics for PIC12CE519-04/SM are listed on our Part Details page. You can also find images and similar parts to PIC12CE519-04/SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC12CE519-04/SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC12CE519-04/SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC12CE519-04/SM fall under?
The PIC12CE519-04/SM is listed under PIC12CE519.
Can I view similar or alternative parts?
You can view similar parts to PIC12CE519-04/SM when available in the PIC12CE519 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC12CE519-04/SM you can contact the distributor directly for product support, shipping queries etc.
Is the PIC12CE519-04/SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC12CE519-04/SM have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PIC12CE519-04/SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC12CE519-04/SM often in real-time on the comparison pages.
What if I can't find stock of PIC12CE519-04/SM?
You can fill out our help required form which you can use to request a quote for PIC12CE519-04/SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.