Status: | Active |
---|---|
Series: | PIC10F320 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
3,294
in stock
|
Buy Now | |
Microchip Technology
from US$0.47
|
63,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
5,964
in stock
|
Buy Now | |
CoreStaff
from US$0.79
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.53
|
2,410
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
1,173
in stock
|
Buy Now | |
element14
from US$0.59
|
1,173
in stock
|
Buy Now | |
Farnell
from US$0.55
|
1,173
in stock
|
Buy Now | |
Future Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.66
|
-
|
Buy Now | |
RS Americas
from US$0.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Flash Program Memory with self read/write capability |
Mid-range core |
128 B of Non-volatile Data Storage |
35 Instructions, 8 Stack Levels, hardware interrupts |
Low Power Internal 16 MHz / 31kHz oscillator |
(2) stand-alone PWM’s |
(3) channel 8b ADC w/Vref |
Integrated Temperature Indicator |
Configurable Logic Cell (CLC) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
Two 8-bit Timer (TMR0/TMR2) |
Extended Watchdog Timer (EWDT) |
Brown-Out Reset (BOR) |
25mA Source/Sink current I/O |
In Circuit Serial Programming (ICSP) |
Wide Operation Voltage Variant ‘F’ (2.3V – 5.5V) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
Pins | Packaging | 6 | SOT-23 |
---|---|
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Brochures |
---|
PIC10F32X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Programming Specifications |
---|
PIC10(L)F320/322 Flash Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Configurable Logic Cell (CLC) Tips 'n Tricks |
New Peripherals Tips 'n Tricks |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.017 |
Shipping Weight (kg) | 0.046667 |
Lead Count | 6 |
Package Type | SOT-23 |
Soldering Composition | Matte Tin |
896 B Flash, 64 B RAM, 4 I/O, 8bit ADC, PWM, CLC, DDS, CWG, | Microchip Technology |
MCU,PIC10F320,5MIPS,448B Flash,SOT23-6 | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
Mcu, 8Bit, Pic10, 16Mhz, Sot-23-6 | Newark Electronics |
MCU, 8BIT, PIC10, 16MHZ, SOT-23-6 | element14 |
PIC10F Series 64 B RAM 448 B Flash 8-Bit Microcontroller - SOT-23-6 | Future Electronics |
MCU 8-bit PIC10 PIC RISC 0.448KB Flash 3.3V/5V 6-Pin SOT-23 T/R | Avnet America |
PIC10F320T-I/OT,8bit PIC Microcontroller,16MHz,256 words Flash,6-Pin SOT-23 | Microchip Technology Inc. PIC10F320T-I/OT | RS Americas |
Where can I find additional details, specifications and documents for a PIC10F320T-I/OT?
Additional datasheets, footprints and schematics for PIC10F320T-I/OT are listed on our Part Details page. You can also find images and similar parts to PIC10F320T-I/OT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC10F320T-I/OT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC10F320T-I/OT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC10F320T-I/OT fall under?
The PIC10F320T-I/OT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC10F320T-I/OT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC10F320T-I/OT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC10F320T-I/OT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC10F320T-I/OT have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, RS, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for PIC10F320T-I/OT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC10F320T-I/OT often in real-time on the comparison pages.
What if I can't find stock of PIC10F320T-I/OT?
You can fill out our help required form which you can use to request a quote for PIC10F320T-I/OT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.