Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
4,485
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
8,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
5,817
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
4,260
in stock
|
Buy Now | |
element14
from US$0.37
|
4,260
in stock
|
Buy Now | |
Farnell
from US$0.35
|
4,260
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 3A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.09ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 3V |
Power Dissipation Pd | 8.3W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 6.5A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 100V |
Voltage Vgs Max | 3V |
Voltage Vgs Rds on Measurement | 10V |
N-Channel 100 V 1.8 W 21 nC SMT TrenchMOS Transistor - SOT-223 | Future Electronics |
MOSFET N-Channel 100V 3A SOT223 | RS |
Mosfet Transistor, N Channel, 3 A, 100 V, 90 Mohm, 10 V, 3 V Rohs Compliant: Yes |Nexperia PHT6NQ10T,135 | Newark Electronics |
MOSFET, N CH, 100V, 6.5A, SOT223 | element14 |
Trans MOSFET N-CH 100V 3A 4-Pin(3+Tab) SOT-223 T/R | Avnet America |
Where can I find additional details, specifications and documents for a PHT6NQ10T 135?
Additional datasheets, footprints and schematics for PHT6NQ10T 135 are listed on our Part Details page. You can also find images and similar parts to PHT6NQ10T 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHT6NQ10T 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHT6NQ10T 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHT6NQ10T 135 fall under?
The PHT6NQ10T 135 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PHT6NQ10T 135 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHT6NQ10T 135 you can contact the distributor directly for product support, shipping queries etc.
Is the PHT6NQ10T 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHT6NQ10T 135 have stock available?
Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for PHT6NQ10T 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHT6NQ10T 135 often in real-time on the comparison pages.
What if I can't find stock of PHT6NQ10T 135?
You can fill out our help required form which you can use to request a quote for PHT6NQ10T 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.