Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 1.75A |
Drain Source Voltage Vds | 100V |
On Resistance Rds(on) | 0.2ohm |
Rds(on) Test Voltage Vgs | 5V |
Threshold Voltage Vgs | 2V |
Power Dissipation Pd | 6.9W |
Transistor Case Style | SOT-223 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 3.5A |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | Enhancement |
Voltage Vds Typ | 130V |
Voltage Vgs Max | 2V |
Voltage Vgs Rds on Measurement | 5V |
MOSFET, N CH, 100V, 3.5A, SOT223 | Farnell |
Where can I find additional details, specifications and documents for a PHT4NQ10LT 135?
Additional datasheets, footprints and schematics for PHT4NQ10LT 135 are listed on our Part Details page. You can also find images and similar parts to PHT4NQ10LT 135 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHT4NQ10LT 135 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHT4NQ10LT 135 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHT4NQ10LT 135 fall under?
The PHT4NQ10LT 135 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PHT4NQ10LT 135 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHT4NQ10LT 135 you can contact the distributor directly for product support, shipping queries etc.
Is the PHT4NQ10LT 135 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHT4NQ10LT 135 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for PHT4NQ10LT 135.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHT4NQ10LT 135 often in real-time on the comparison pages.
What if I can't find stock of PHT4NQ10LT 135?
You can fill out our help required form which you can use to request a quote for PHT4NQ10LT 135 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.