Status: | Unknown |
---|---|
Series: | PHP |
RoHS: | Compliant |
High purity ceramic substrate |
Power rating to 2.5 W |
Resistance range 10 Ω to 30.1 kΩ |
Application Notes |
---|
Application Note |
Datasheet |
---|
PHP |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Waffle Pack Packaging |
Tape and Reel Specifications |
Product Literature |
---|
Product Sheet |
Product Overview |
Fast delivery time |
Selector Guide |
Support Tools |
---|
Infographic |
Did you Know - RCP, PHP, PCAN |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | SnAgCu > 1.5% Silver |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Thin Film Resistor, Php Series, 750 Ohm, 1 W, - 0.1%, 100 V, 1206 [3216 Metric] Rohs Compliant: Yes |Vishay PHP01206E7500BST3 | Newark Electronics |
Res High Power Thin Film 1206 750 Ohm 0.1% 1W ±25ppm/°C Molded T/R | Avnet America |
RES, 750R, 0.1%, 1W, 1206, THIN FILM | element14 |
Where can I find additional details, specifications and documents for a PHP01206E7500BST3?
Additional datasheets, footprints and schematics for PHP01206E7500BST3 are listed on our Part Details page. You can also find images and similar parts to PHP01206E7500BST3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHP01206E7500BST3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHP01206E7500BST3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHP01206E7500BST3 fall under?
The PHP01206E7500BST3 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PHP01206E7500BST3 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHP01206E7500BST3 you can contact the distributor directly for product support, shipping queries etc.
Is the PHP01206E7500BST3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for PHP01206E7500BST3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PHP01206E7500BST3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHP01206E7500BST3 often in real-time on the comparison pages.
What if I can't find stock of PHP01206E7500BST3?
You can fill out our help required form which you can use to request a quote for PHP01206E7500BST3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.