Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
3,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
4,812
in stock
|
Buy Now | |
element14
from US$0.19
|
4,812
in stock
|
Buy Now | |
Farnell
from US$0.18
|
4,812
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
893
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 400V |
Transition Frequency ft | - |
Power Dissipation Pd | 75W |
DC Collector Current | 4A |
DC Current Gain hFE | 10hFE |
Transistor Case Style | TO-220AB |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Transistor, Npn, 400V, 4A, To-220Ab | Newark Electronics |
TRANSISTOR, BIPOLAR, 400V, 4A, TO220AB | element14 |
Transistor, NXP, PHE13005 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Trans GP BJT NPN 400V 4A 3-Pin(3+Tab) TO-220AB Tube | EBV Elektronik |
Single Bipolar Transistor, NPN, 400 V, 4 A, 75 W, TO-220AB, 3 Pins, Through Hole | Avnet Asia |
Where can I find additional details, specifications and documents for a PHE13005 127?
Additional datasheets, footprints and schematics for PHE13005 127 are listed on our Part Details page. You can also find images and similar parts to PHE13005 127 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHE13005 127 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHE13005 127 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHE13005 127 fall under?
The PHE13005 127 is listed under WeEn Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to PHE13005 127 when available in the WeEn Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHE13005 127 you can contact the distributor directly for product support, shipping queries etc.
Is the PHE13005 127 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHE13005 127 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for PHE13005 127.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHE13005 127 often in real-time on the comparison pages.
What if I can't find stock of PHE13005 127?
You can fill out our help required form which you can use to request a quote for PHE13005 127 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.