Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$0.53
Product Range | PHBC Series |
---|---|
Inductance | 43µH |
RMS Current (Irms) | 2A |
DC Resistance Max | 0.0541ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 43uH 2A 20% DCR=54.1mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 43UH, 2A, THT | Farnell |
Inductor, 43Uh, 2A, 0.0541Ohm, 20% | Newark Electronics |
Toroidal Inductor, 43 uH, 2 A, 54.1 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 41.8?H 2A 0.0541? TH | KEMET PHBC8S-0R6A0043V | RS Americas |
TOROIDAL INDUCTOR, 43UH, 2A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC8S-0R6A0043V?
Additional datasheets, footprints and schematics for PHBC8S-0R6A0043V are listed on our Part Details page. You can also find images and similar parts to PHBC8S-0R6A0043V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC8S-0R6A0043V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC8S-0R6A0043V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC8S-0R6A0043V fall under?
The PHBC8S-0R6A0043V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC8S-0R6A0043V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC8S-0R6A0043V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC8S-0R6A0043V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC8S-0R6A0043V have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PHBC8S-0R6A0043V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC8S-0R6A0043V often in real-time on the comparison pages.
What if I can't find stock of PHBC8S-0R6A0043V?
You can fill out our help required form which you can use to request a quote for PHBC8S-0R6A0043V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.