Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Product Range | PHBC Series |
---|---|
Inductance | 311µH |
RMS Current (Irms) | 15A |
DC Resistance Max | 0.0201ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 260.1UH 15A 0.0201R | RS |
Inductor, 311Uh, 15A, 0.0201Ohm, 20% | Newark Electronics |
AC Line Filter, NMC 260.1?H 15A 0.0201? TH | KEMET PHBC24W-2R1A0311V | RS Americas |
TOROIDAL INDUCTOR, 311UH, 15A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC24W-2R1A0311V?
Additional datasheets, footprints and schematics for PHBC24W-2R1A0311V are listed on our Part Details page. You can also find images and similar parts to PHBC24W-2R1A0311V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC24W-2R1A0311V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC24W-2R1A0311V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC24W-2R1A0311V fall under?
The PHBC24W-2R1A0311V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC24W-2R1A0311V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC24W-2R1A0311V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC24W-2R1A0311V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC24W-2R1A0311V have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for PHBC24W-2R1A0311V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC24W-2R1A0311V often in real-time on the comparison pages.
What if I can't find stock of PHBC24W-2R1A0311V?
You can fill out our help required form which you can use to request a quote for PHBC24W-2R1A0311V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.