Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$20.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.09
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.68
|
236
in stock
|
Buy Now | |
Farnell
from US$24.64
|
236
in stock
|
Buy Now | |
Distrelec
from US$23.62
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.23
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$20.92
|
10
in stock
|
Buy Now | |
RS Americas
from US$22.76
|
-
|
Buy Now | |
element14
from US$20.71
|
-
|
Buy Now |
Product Range | PHBC Series |
---|---|
Inductance | 104µH |
RMS Current (Irms) | 20A |
DC Resistance Max | 0.0104ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 104uH 15A 20% | Rapid Electronics |
TOROIDAL INDUCTOR, 104UH, 20A, THT | Farnell |
KEMET Toroidal Choke 104uH, 20A | Distrelec |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, 104Uh, 20A, 0.0104Ohm, 20% | Newark Electronics |
Normal Mode Choke 85.6UH 20A 0.0104R | RS |
AC Line Filter, NMC 85.6?H 20A 0.0104? TH | KEMET PHBC24N-2R3A0104V | RS Americas |
TOROIDAL INDUCTOR, 104UH, 20A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC24N-2R3A0104V?
Additional datasheets, footprints and schematics for PHBC24N-2R3A0104V are listed on our Part Details page. You can also find images and similar parts to PHBC24N-2R3A0104V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC24N-2R3A0104V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC24N-2R3A0104V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC24N-2R3A0104V fall under?
The PHBC24N-2R3A0104V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC24N-2R3A0104V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC24N-2R3A0104V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC24N-2R3A0104V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC24N-2R3A0104V have stock available?
Authorised distributors including Rapid Electronics, Farnell, Distrelec, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PHBC24N-2R3A0104V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC24N-2R3A0104V often in real-time on the comparison pages.
What if I can't find stock of PHBC24N-2R3A0104V?
You can fill out our help required form which you can use to request a quote for PHBC24N-2R3A0104V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.