Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Product Range | PHBC Series |
---|---|
Inductance | 97µH |
RMS Current (Irms) | 12A |
DC Resistance Max | 0.016ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Normal Mode Choke 90.3UH 12A 0.0160R | RS |
Inductor, 97Uh, 12A, 0.016Ohm, 20% | Newark Electronics |
Toroidal Inductor, 97 uH, 12 A, 16 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 90.3?H 12A 0.0160? TH | KEMET PHBC20-1R7A0097V | RS Americas |
TOROIDAL INDUCTOR, 97UH, 12A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC20-1R7A0097V?
Additional datasheets, footprints and schematics for PHBC20-1R7A0097V are listed on our Part Details page. You can also find images and similar parts to PHBC20-1R7A0097V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC20-1R7A0097V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC20-1R7A0097V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC20-1R7A0097V fall under?
The PHBC20-1R7A0097V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC20-1R7A0097V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC20-1R7A0097V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC20-1R7A0097V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC20-1R7A0097V have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PHBC20-1R7A0097V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC20-1R7A0097V often in real-time on the comparison pages.
What if I can't find stock of PHBC20-1R7A0097V?
You can fill out our help required form which you can use to request a quote for PHBC20-1R7A0097V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.