Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$6.46
Product Range | PHBC Series |
---|---|
Inductance | 187µH |
RMS Current (Irms) | 8A |
DC Resistance Max | 0.0376ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor: wire | Transfer Multisort Elektronik |
TOROIDAL INDUCTOR, 187UH, 8A, RAD | element14 |
Inductor, 187Uh, 8A, 0.0376Ohm, 20% | Newark Electronics |
Normal Mode Choke 165.4UH 8A 0.0376R | RS |
AC Line Filter, NMC 165.4?H 8A 0.0376? TH | KEMET PHBC14-1R2A0187V | RS Americas |
Where can I find additional details, specifications and documents for a PHBC14-1R2A0187V?
Additional datasheets, footprints and schematics for PHBC14-1R2A0187V are listed on our Part Details page. You can also find images and similar parts to PHBC14-1R2A0187V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC14-1R2A0187V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC14-1R2A0187V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC14-1R2A0187V fall under?
The PHBC14-1R2A0187V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC14-1R2A0187V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC14-1R2A0187V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC14-1R2A0187V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC14-1R2A0187V have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for PHBC14-1R2A0187V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC14-1R2A0187V often in real-time on the comparison pages.
What if I can't find stock of PHBC14-1R2A0187V?
You can fill out our help required form which you can use to request a quote for PHBC14-1R2A0187V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.