Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$7.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.28
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$14.53
|
30
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.17
|
30
in stock
|
Buy Now | |
element14
from US$7.66
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$7.98
|
-
|
Buy Now | |
Avnet America
from US$10.79
|
-
|
Buy Now | |
RS Americas
from US$7.67
|
-
|
Buy Now |
Product Range | PHBC Series |
---|---|
Inductance | 120µH |
RMS Current (Irms) | 8A |
DC Resistance Max | 0.0299ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 120uH 8A 20% DCR=29.9mOhms | Rapid Electronics |
Inductor: wire | Transfer Multisort Elektronik |
TOROIDAL INDUCTOR, 120UH, 8A, THT | Farnell |
TOROIDAL INDUCTOR, 120UH, 8A, RAD | element14 |
Inductor, 120Uh, 8A, 0.0299Ohm, 20% | Newark Electronics |
Toroidal Inductor, 120 uH, 8 A, 29.9 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 111.1?H 8A 0.0299? TH | KEMET PHBC14-1R2A0120V | RS Americas |
Where can I find additional details, specifications and documents for a PHBC14-1R2A0120V?
Additional datasheets, footprints and schematics for PHBC14-1R2A0120V are listed on our Part Details page. You can also find images and similar parts to PHBC14-1R2A0120V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC14-1R2A0120V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC14-1R2A0120V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC14-1R2A0120V fall under?
The PHBC14-1R2A0120V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC14-1R2A0120V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC14-1R2A0120V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC14-1R2A0120V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC14-1R2A0120V have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Farnell, element14 and Newark Electronics have stock available or on a lead time for PHBC14-1R2A0120V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC14-1R2A0120V often in real-time on the comparison pages.
What if I can't find stock of PHBC14-1R2A0120V?
You can fill out our help required form which you can use to request a quote for PHBC14-1R2A0120V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.