Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
No stock
|
Buy Now | |
Rapid Electronics
from US$7.64
|
120
in stock
|
Buy Now | |
Farnell
from US$7.63
|
120
in stock
|
Buy Now | |
element14
from US$3.88
|
75
in stock
|
Buy Now | |
Newark Electronics
from US$1.41
|
30
in stock
|
Buy Now | |
Avnet America
from US$5.69
|
-
|
Buy Now | |
RS Americas
from US$4.04
|
-
|
Buy Now |
Product Range | PHBC Series |
---|---|
Inductance | 81µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0247ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 81uH 6A 20% DCR=24.7mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 81UH, 6A, THT | Farnell |
TOROIDAL INDUCTOR, 81UH, 6A, RAD | element14 |
Inductor, 81Uh, 6A, 0.0247Ohm, 20% | Newark Electronics |
Normal Mode Choke 77.3UH 6A 0.0247R | RS |
Toroidal Inductor, 81 uH, 6 A, 24.7 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 77.3?H 6A 0.0247? TH | KEMET PHBC13-1R2A0081V | RS Americas |
Where can I find additional details, specifications and documents for a PHBC13-1R2A0081V?
Additional datasheets, footprints and schematics for PHBC13-1R2A0081V are listed on our Part Details page. You can also find images and similar parts to PHBC13-1R2A0081V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC13-1R2A0081V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC13-1R2A0081V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC13-1R2A0081V fall under?
The PHBC13-1R2A0081V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC13-1R2A0081V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC13-1R2A0081V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC13-1R2A0081V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC13-1R2A0081V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for PHBC13-1R2A0081V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC13-1R2A0081V often in real-time on the comparison pages.
What if I can't find stock of PHBC13-1R2A0081V?
You can fill out our help required form which you can use to request a quote for PHBC13-1R2A0081V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.