Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$1.33
Product Range | PHBC Series |
---|---|
Inductance | 45µH |
RMS Current (Irms) | 6A |
DC Resistance Max | 0.0183ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Inductor, 45Uh, 6A, 0.0183Ohm, 20% | Newark Electronics |
Power Inductors-Leaded 45uH 5A 20% DCR=18.3mOhms | Rapid Electronics |
Normal Mode Choke 44.9UH 6A 0.0183R | RS |
Toroidal Inductor, 45 uH, 6 A, 18.3 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 44.9?H 6A 0.0183? TH | KEMET PHBC13-1R2A0045V | RS Americas |
TOROIDAL INDUCTOR, 45UH, 6A, RAD | element14 |
Where can I find additional details, specifications and documents for a PHBC13-1R2A0045V?
Additional datasheets, footprints and schematics for PHBC13-1R2A0045V are listed on our Part Details page. You can also find images and similar parts to PHBC13-1R2A0045V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC13-1R2A0045V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC13-1R2A0045V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC13-1R2A0045V fall under?
The PHBC13-1R2A0045V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC13-1R2A0045V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC13-1R2A0045V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC13-1R2A0045V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC13-1R2A0045V have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, RS, Avnet America and RS Americas have stock available or on a lead time for PHBC13-1R2A0045V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC13-1R2A0045V often in real-time on the comparison pages.
What if I can't find stock of PHBC13-1R2A0045V?
You can fill out our help required form which you can use to request a quote for PHBC13-1R2A0045V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.