Status: | Unknown |
---|---|
Series: | PHBC Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.56
|
199
in stock
|
Buy Now | |
Farnell
from US$5.54
|
199
in stock
|
Buy Now | |
element14
from US$2.95
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
38
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now |
Product Range | PHBC Series |
---|---|
Inductance | 38µH |
RMS Current (Irms) | 3A |
DC Resistance Max | 0.0312ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (27-Jun-2018) |
Power Inductors-Leaded 38uH 2A 20% DCR=31.2mOhms | Rapid Electronics |
TOROIDAL INDUCTOR, 38UH, 3A, THT | Farnell |
TOROIDAL INDUCTOR, 38UH, 3A, RAD | element14 |
Inductor, 38Uh, 3A, 0.0312Ohm, 20% | Newark Electronics |
Normal Mode Choke 37.3UH 3A 0.0312R | RS |
Toroidal Inductor, 38 uH, 3 A, 31.2 Milliohm, ± 20% | Avnet America |
AC Line Filter, NMC 37.3?H 3A 0.0312? TH | KEMET PHBC10-0R8A0038V | RS Americas |
Where can I find additional details, specifications and documents for a PHBC10-0R8A0038V?
Additional datasheets, footprints and schematics for PHBC10-0R8A0038V are listed on our Part Details page. You can also find images and similar parts to PHBC10-0R8A0038V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHBC10-0R8A0038V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHBC10-0R8A0038V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHBC10-0R8A0038V fall under?
The PHBC10-0R8A0038V is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to PHBC10-0R8A0038V when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHBC10-0R8A0038V you can contact the distributor directly for product support, shipping queries etc.
Is the PHBC10-0R8A0038V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHBC10-0R8A0038V have stock available?
Authorised distributors including Rapid Electronics, Farnell, element14, Newark Electronics and RS have stock available or on a lead time for PHBC10-0R8A0038V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHBC10-0R8A0038V often in real-time on the comparison pages.
What if I can't find stock of PHBC10-0R8A0038V?
You can fill out our help required form which you can use to request a quote for PHBC10-0R8A0038V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.