Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.47
|
1,328
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
1,328
in stock
|
Buy Now | |
element14
from US$0.48
|
1,328
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
591
in stock
|
Buy Now | |
Avnet Silica
-
|
4,800
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 34A |
Drain Source Voltage Vds | 60V |
On Resistance Rds(on) | 0.026ohm |
Rds(on) Test Voltage Vgs | 10V |
Threshold Voltage Vgs | 1.5V |
Power Dissipation Pd | 97W |
Transistor Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
N-Channel 60 V 34 A Surface Mount TrenchMOS Logic Level FET - D2PAK-3 | Future Electronics |
Mosfet, N-Ch, 60V, 34A, To-263 | Newark Electronics |
MOSFET, N-CH, 60V, 34A, TO-263 | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Trans MOSFET N-CH 60V 34A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a PHB32N06LT 118?
Additional datasheets, footprints and schematics for PHB32N06LT 118 are listed on our Part Details page. You can also find images and similar parts to PHB32N06LT 118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PHB32N06LT 118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PHB32N06LT 118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PHB32N06LT 118 fall under?
The PHB32N06LT 118 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PHB32N06LT 118 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PHB32N06LT 118 you can contact the distributor directly for product support, shipping queries etc.
Is the PHB32N06LT 118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PHB32N06LT 118 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for PHB32N06LT 118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PHB32N06LT 118 often in real-time on the comparison pages.
What if I can't find stock of PHB32N06LT 118?
You can fill out our help required form which you can use to request a quote for PHB32N06LT 118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.