Status: | Unknown |
---|---|
Series: | PH9455.XXXNL Series |
RoHS: | Unknown |
Prices starting from US$3.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.43
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$5.04
|
30
in stock
|
Buy Now | |
element14
from US$5.32
|
30
in stock
|
Buy Now | |
Rutronik
from US$4.55
|
-
|
Buy Now | |
Avnet America
from US$4.40
|
-
|
Buy Now | |
Avnet Asia
from US$3.89
|
-
|
Buy Now | |
TTI Europe
from US$4.27
|
-
|
Buy Now | |
Sager
from US$4.55
|
-
|
Buy Now |
Inductance | 7mH |
---|---|
Rated Current | 9A |
Product Range | PH9455.XXXNL Series |
Common Mode Choke, 7Mh, 9A, Tht | Newark Electronics |
COMMON MODE CHOKE, 7MH, 9A, THT | element14 |
Common Mode Choke 6.5mH 6.4KOhms -30% to 50% 9A Radial Through Hole Tray | Avnet America |
Common Mode Chokes / Filters 9A 7mH NPB SRF 1.52MHz | Sager |
Where can I find additional details, specifications and documents for a PH9455.705NL?
Additional datasheets, footprints and schematics for PH9455.705NL are listed on our Part Details page. You can also find images and similar parts to PH9455.705NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9455.705NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9455.705NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9455.705NL fall under?
The PH9455.705NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9455.705NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9455.705NL you can contact the distributor directly for product support, shipping queries etc.
Is the PH9455.705NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9455.705NL have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for PH9455.705NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9455.705NL often in real-time on the comparison pages.
What if I can't find stock of PH9455.705NL?
You can fill out our help required form which you can use to request a quote for PH9455.705NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.