PH9455.405NL Pulse Electronics Parts by Pulse Electronics

COMMON MODE CHOKE 4MH 12A THT

Status: Unknown
Series: PH9455.XXXNL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.40

Distributor Stock
Logo for Farnell
Farnell
from US$5.58
6
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.26
6
in stock
Buy Now
Logo for element14
element14
from US$5.03
6
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$4.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.40
-
Buy Now
Logo for Sager
Sager
from US$4.55
-
Buy Now

Specifications

Inductance 4mH
Rated Current 12A
Product Range PH9455.XXXNL Series

Alternative Descriptions

Common Mode Choke, 4Mh, 12A, Tht | Newark Electronics
COMMON MODE CHOKE, 4MH, 12A, THT | element14
Choke, Common Mode, 4.5 mH, 12 A | Avnet America
Common Mode Chokes / Filters 12A 4mH NPB SRF 4MHz | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PH9455.405NL?

Additional datasheets, footprints and schematics for PH9455.405NL are listed on our Part Details page. You can also find images and similar parts to PH9455.405NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PH9455.405NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9455.405NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PH9455.405NL fall under?

The PH9455.405NL is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PH9455.405NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PH9455.405NL you can contact the distributor directly for product support, shipping queries etc.

Is the PH9455.405NL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PH9455.405NL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet America have stock available or on a lead time for PH9455.405NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PH9455.405NL often in real-time on the comparison pages.

What if I can't find stock of PH9455.405NL?

You can fill out our help required form which you can use to request a quote for PH9455.405NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay