PH9455.356NL Pulse Electronics Parts by Pulse Electronics

COMMON MODE CHOKE 35MH 4A THT

Status: Unknown
Series: PH9455.XXXNL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.40

Distributor Stock
Logo for Farnell
Farnell
from US$5.86
316
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.32
316
in stock
Buy Now
Logo for element14
element14
from US$5.54
316
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$4.40
-
Buy Now
Logo for Sager
Sager
from US$4.55
-
Buy Now

Specifications

Inductance 35mH
Rated Current 4A
Product Range PH9455.XXXNL Series

Alternative Descriptions

Common Mode Choke, 35Mh, 4A, Tht | Newark Electronics
COMMON MODE CHOKE, 35MH, 4A, THT | element14
Common Mode Choke, 35MH, NPB | Future Electronics
Choke, Common Mode, 35 mH, 4 A | Avnet America
Common Mode Chokes / Filters 4A 35mH NPB SRF .33MHz | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PH9455.356NL?

Additional datasheets, footprints and schematics for PH9455.356NL are listed on our Part Details page. You can also find images and similar parts to PH9455.356NL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PH9455.356NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9455.356NL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PH9455.356NL fall under?

The PH9455.356NL is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PH9455.356NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PH9455.356NL you can contact the distributor directly for product support, shipping queries etc.

Is the PH9455.356NL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PH9455.356NL have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for PH9455.356NL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PH9455.356NL often in real-time on the comparison pages.

What if I can't find stock of PH9455.356NL?

You can fill out our help required form which you can use to request a quote for PH9455.356NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay