Status: | Unknown |
---|---|
Series: | PH9455.XXXNL Series |
RoHS: | Unknown |
Prices starting from US$3.15
Inductance | 2mH |
---|---|
Rated Current | 16A |
Product Range | PH9455.XXXNL Series |
COMMON MODE CHOKE, 2MH, 16A, THT | element14 |
Common Mode Choke, 2Mh, 16A, Tht | Newark Electronics |
Choke, Common Mode, 2.2 mH, 16 A | Avnet America |
Common Mode Chokes / Filters 16A 2.2mH NPB SRF 8.39MHz | Sager |
Where can I find additional details, specifications and documents for a PH9455.205NL?
Additional datasheets, footprints and schematics for PH9455.205NL are listed on our Part Details page. You can also find images and similar parts to PH9455.205NL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH9455.205NL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH9455.205NL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH9455.205NL fall under?
The PH9455.205NL is listed under Pulse Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to PH9455.205NL when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH9455.205NL you can contact the distributor directly for product support, shipping queries etc.
Is the PH9455.205NL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH9455.205NL have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for PH9455.205NL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH9455.205NL often in real-time on the comparison pages.
What if I can't find stock of PH9455.205NL?
You can fill out our help required form which you can use to request a quote for PH9455.205NL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.