Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 300W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 25A |
RoHS Compliant | Yes |
DC to DC Converter 200V to 425V 25A 300W Quarter Brick Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a PH300A28012?
Additional datasheets, footprints and schematics for PH300A28012 are listed on our Part Details page. You can also find images and similar parts to PH300A28012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH300A28012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH300A28012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH300A28012 fall under?
The PH300A28012 is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to PH300A28012 when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH300A28012 you can contact the distributor directly for product support, shipping queries etc.
Is the PH300A28012 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PH300A28012 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PH300A28012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH300A28012 often in real-time on the comparison pages.
What if I can't find stock of PH300A28012?
You can fill out our help required form which you can use to request a quote for PH300A28012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.