Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 100A |
Drain Source Voltage Vds | 25V |
On Resistance Rds(on) | 0.0023ohm |
Rds(on) Test Voltage Vgs | 4.5V |
Threshold Voltage Vgs | 700mV |
Power Dissipation Pd | 62.5W |
Transistor Case Style | SOT-669 |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Current Id Max | 100A |
Current Temperature | 25°C |
External Depth | 6.2mm |
External Length / Height | 1.2mm |
External Width | 5mm |
Junction Temperature Tj Max | 150°C |
Junction Temperature Tj Min | -55°C |
N-channel Gate Charge | 92nC |
No. of Transistors | 1 |
On State Resistance @ Vgs = 4.5V | 2.3mohm |
On State Resistance Max | 2.9mohm |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Pulse Current Idm | 300A |
Termination Type | Surface Mount Device |
Voltage Vds Typ | 25V |
Voltage Vgs Max | 10V |
Voltage Vgs Rds on Measurement | 4.5V |
Voltage Vgs th Min | 0.45V |
Trans MOSFET N-CH 25V 100A 5-Pin(4+Tab) LFPAK T/R | Avnet Silica |
Mosfet Transistor, N Channel, 100 A, 25 V, 2.3 Mohm, 4.5 V, 700 Mv Rohs Compliant: Yes |Nexperia PH2925U,115 | Newark Electronics |
MOSFET, N, 25V, LFPAK | element14 |
Where can I find additional details, specifications and documents for a PH2925U 115?
Additional datasheets, footprints and schematics for PH2925U 115 are listed on our Part Details page. You can also find images and similar parts to PH2925U 115 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH2925U 115 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH2925U 115 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH2925U 115 fall under?
The PH2925U 115 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to PH2925U 115 when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH2925U 115 you can contact the distributor directly for product support, shipping queries etc.
Is the PH2925U 115 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH2925U 115 have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for PH2925U 115.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH2925U 115 often in real-time on the comparison pages.
What if I can't find stock of PH2925U 115?
You can fill out our help required form which you can use to request a quote for PH2925U 115 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.