Status: | Unknown |
---|---|
Series: | PH-A280 Series |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 153.6W |
Output Voltage - Output 1 | 48V |
Output Current - Output 1 | 3.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | PH-A280 Series |
Input Voltage DC Min | 200V |
Input Voltage DC Max | 425V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | Quarter Brick |
DC / DC Converter Mounting | Through Hole |
Width | 37.2mm |
Height | 12.7mm |
Depth | 58.3mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA UL |
Module 1-OUT 48V 3.2A 153.6W 8-Pin Quarter-Brick | Avnet America |
Where can I find additional details, specifications and documents for a PH-150A-280-48?
Additional datasheets, footprints and schematics for PH-150A-280-48 are listed on our Part Details page. You can also find images and similar parts to PH-150A-280-48 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH-150A-280-48 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH-150A-280-48 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH-150A-280-48 fall under?
The PH-150A-280-48 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PH-150A-280-48 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH-150A-280-48 you can contact the distributor directly for product support, shipping queries etc.
Is the PH-150A-280-48 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH-150A-280-48 have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PH-150A-280-48.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH-150A-280-48 often in real-time on the comparison pages.
What if I can't find stock of PH-150A-280-48?
You can fill out our help required form which you can use to request a quote for PH-150A-280-48 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.