Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 150W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 10A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 15V 10A 150W 8-Pin Quarter-Brick | Avnet America |
Where can I find additional details, specifications and documents for a PH150A280-15?
Additional datasheets, footprints and schematics for PH150A280-15 are listed on our Part Details page. You can also find images and similar parts to PH150A280-15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH150A280-15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH150A280-15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH150A280-15 fall under?
The PH150A280-15 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PH150A280-15 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH150A280-15 you can contact the distributor directly for product support, shipping queries etc.
Is the PH150A280-15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PH150A280-15 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for PH150A280-15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH150A280-15 often in real-time on the comparison pages.
What if I can't find stock of PH150A280-15?
You can fill out our help required form which you can use to request a quote for PH150A280-15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.