Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
pH Measuring Ranges | 0pH to 14pH |
---|---|
Resolution (± pH) | 0.01 |
Accuracy (± pH) | 0.01 |
Operating Temperature Min | -5°C |
Operating Temperature Max | 90°C |
RoHS Compliant | Yes |
Extech PH100 pH Measurement Equipment 0-14 pH | Rapid Electronics |
Extech Instruments pH Meter, 0 ... 14 pH, -5 ... 90°C | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Iron Holder |
---|---|
For Use With | Weller W100PG Soldering Irons |
RoHS Compliant | No |
Tools | Newark Electronics |
Where can I find additional details, specifications and documents for a PH100?
Additional datasheets, footprints and schematics for PH100 are listed on our Part Details page. You can also find images and similar parts to PH100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PH100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PH100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PH100 fall under?
The PH100 is listed under Test & Measurement > Environmental & Mechanical Test > pH Meters.
Can I view similar or alternative parts?
You can view similar parts to PH100 when available in the pH Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PH100 you can contact the distributor directly for product support, shipping queries etc.
Is the PH100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PH100 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for PH100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PH100 often in real-time on the comparison pages.
What if I can't find stock of PH100?
You can fill out our help required form which you can use to request a quote for PH100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.