PG0926.113NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR WIREWOUND 10.6UH 9.5A SMD

Status: Unknown
Series: PG0926NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$2.32
134
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.74
1,108
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.15
134
in stock
Buy Now
Logo for element14
element14
from US$1.64
134
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.42
-
Buy Now
Logo for Sager
Sager
from US$1.46
-
Buy Now

Specifications

Inductance 10.6µH
RMS Current (Irms) 9.5A
Inductor Construction Wirewound
Saturation Current (Isat) 10.5A
Product Range PG0926NL Series
Power Inductor Case 13.4mm x 13.4mm x 8mm

Alternative Descriptions

Inductor, Wirewound, 10.6Uh, 9.5A, Smd | Newark Electronics
INDUCTOR, WIREWOUND, 10.6UH, 9.5A, SMD | element14
Power Inductor (SMD), 10.6 uH, ± 20%, 9.5 A, Shielded, 10.5 A, 13.4mm x 13.4mm x 8mm | Avnet America
Power Inductors - SMD IND, PWR, 5050 CHASER SERI NPB | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PG0926.113NLT?

Additional datasheets, footprints and schematics for PG0926.113NLT are listed on our Part Details page. You can also find images and similar parts to PG0926.113NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PG0926.113NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PG0926.113NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PG0926.113NLT fall under?

The PG0926.113NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PG0926.113NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PG0926.113NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PG0926.113NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PG0926.113NLT have stock available?

Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PG0926.113NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PG0926.113NLT often in real-time on the comparison pages.

What if I can't find stock of PG0926.113NLT?

You can fill out our help required form which you can use to request a quote for PG0926.113NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay