Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pfuf Ptc Fuse Smt 50 Ma (1210)/Blister Reel |Schurter PFUF.005.2 | Newark Electronics |
PFUF 50mA 30V resettable | Rutronik |
FUSE RESETTABLE 1210 SIZE V.MAX 30 | RS |
Fuse Resettable 10A Sz 1210 Dims 3.43x2.8x1.1mm SMT 30VDC PCB PFUF Series | Schurter PFUF.005.2 | RS Americas |
PFUF PTC FUSE SMT 50 MA (1210) | TTI Europe |
Resettable Fuses - PPTC PFUF PTC FUSE SMT 50 mA (1210) | Sager |
Where can I find additional details, specifications and documents for a PFUF.005.2?
Additional datasheets, footprints and schematics for PFUF.005.2 are listed on our Part Details page. You can also find images and similar parts to PFUF.005.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFUF.005.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFUF.005.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFUF.005.2 fall under?
The PFUF.005.2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PFUF.005.2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFUF.005.2 you can contact the distributor directly for product support, shipping queries etc.
Is the PFUF.005.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFUF.005.2 have stock available?
Authorised distributors including Newark Electronics, Rutronik, RS, Future Electronics and Avnet America have stock available or on a lead time for PFUF.005.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFUF.005.2 often in real-time on the comparison pages.
What if I can't find stock of PFUF.005.2?
You can fill out our help required form which you can use to request a quote for PFUF.005.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.