PFSM.150.33.2 Passive Components by Schurter

PTC FUSE SMD

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for RS
RS
from US$0.46
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
3,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.47
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.43
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for Sager
Sager
from US$0.44
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Ptc Fuse Smd/Blister Reel |Schurter PFSM.150.33.2 | Newark Electronics
PCB | RS
PFSM Series 33 V 1.5 A Ihold Surface Mount Resettable PTC | Future Electronics
FUSE PTC 8A 15V FST-TRIP SMD | Schurter PFSM.150.33.2 | RS Americas
Resettable Fuses - PPTC PTC SICHERUNG SMD | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PFSM.150.33.2?

Additional datasheets, footprints and schematics for PFSM.150.33.2 are listed on our Part Details page. You can also find images and similar parts to PFSM.150.33.2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PFSM.150.33.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFSM.150.33.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PFSM.150.33.2 fall under?

The PFSM.150.33.2 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PFSM.150.33.2 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PFSM.150.33.2 you can contact the distributor directly for product support, shipping queries etc.

Is the PFSM.150.33.2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PFSM.150.33.2 have stock available?

Authorised distributors including Newark Electronics, RS, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PFSM.150.33.2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PFSM.150.33.2 often in real-time on the comparison pages.

What if I can't find stock of PFSM.150.33.2?

You can fill out our help required form which you can use to request a quote for PFSM.150.33.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay