PFRY.185 Passive Components by Schurter

PFRY PTC FUSE THT 1.85 A

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.36

Distributor Stock
Logo for Newark
Newark
from US$0.72
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.36
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.49
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.47
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.57
-
Buy Now
Logo for Sager
Sager
from US$0.49
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Resettable FUSE 1.85A 72V | Rutronik
Pfry Ptc Fuse Tht 1.85 A/Plastic Bag |Schurter PFRY.185 | Newark Electronics
PTC RESET FUSE 72V 1.85A RADIAL | Future Electronics
PFRY PTC FUSE THT 1.85 A | Schurter PFRY.185 | RS Americas
Resettable Fuses - PPTC PFRY PTC FUSE THT 1.85A | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PFRY.185?

Additional datasheets, footprints and schematics for PFRY.185 are listed on our Part Details page. You can also find images and similar parts to PFRY.185 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PFRY.185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFRY.185 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PFRY.185 fall under?

The PFRY.185 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to PFRY.185 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PFRY.185 you can contact the distributor directly for product support, shipping queries etc.

Is the PFRY.185 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PFRY.185 have stock available?

Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PFRY.185.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PFRY.185 often in real-time on the comparison pages.

What if I can't find stock of PFRY.185?

You can fill out our help required form which you can use to request a quote for PFRY.185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay