Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.59
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.55
|
1,000
in stock
|
Buy Now | |
SOS electronic
from US$0.47
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.47
|
960
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
Future Electronics
from US$0.52
|
-
|
Buy Now | |
Avnet America
from US$0.52
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
TTI Europe
from US$0.59
|
-
|
Buy Now | |
Sager
from US$0.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Polymeric PTC Resettable Fuse PFRA 30V 4A P5,1mm THT Radial | SOS electronic |
PTC Fuse 30V 4A | Schukat Electronic |
PCB | RS |
Pfra Ptc Fuse Tht 4 A/Plastic Bag |Schurter PFRA.400 | Newark Electronics |
Resettable Fuses - PPTC PTC 30V I hold 4.0 | Future Electronics |
Fuse Resettable 40A Dims 14.4x3x24.8mm Radial 30VDC PCB PFRA Series | Schurter PFRA.400 | RS Americas |
30 V 4.0 A 40 A MAX | TTI Europe |
Where can I find additional details, specifications and documents for a PFRA.400?
Additional datasheets, footprints and schematics for PFRA.400 are listed on our Part Details page. You can also find images and similar parts to PFRA.400 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFRA.400 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFRA.400 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFRA.400 fall under?
The PFRA.400 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PFRA.400 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFRA.400 you can contact the distributor directly for product support, shipping queries etc.
Is the PFRA.400 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFRA.400 have stock available?
Authorised distributors including Transfer Multisort Elektronik, SOS electronic, Schukat Electronic, RS and Newark Electronics have stock available or on a lead time for PFRA.400.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFRA.400 often in real-time on the comparison pages.
What if I can't find stock of PFRA.400?
You can fill out our help required form which you can use to request a quote for PFRA.400 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.