Status: | Unknown |
---|---|
Series: | PFRA Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
215
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
957
in stock
|
Buy Now | |
Schukat Electronic
from US$0.35
|
300
in stock
|
Buy Now | |
element14
from US$0.33
|
215
in stock
|
Buy Now | |
Rutronik
from US$0.30
|
-
|
Buy Now | |
Newark Electronics
from US$0.48
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Sager
from US$0.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thermistor Mounting | Through Hole |
---|---|
Product Range | PFRA Series |
Holding Current | 750mA |
Tripping Current | 1.5A |
Voltage Rating | 60VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Fuse: PTC polymer | Transfer Multisort Elektronik |
PTC Fuse 60A 0,75A | Schukat Electronic |
PTC RESETTABLE FUSE, 0.75A, 60VDC, TH | element14 |
RESETTABLE FUSE 750mA 60V THT | Rutronik |
Pfra Ptc Fuse Tht 750 Ma/Plastic Bag |Schurter PFRA.075 | Newark Electronics |
Resettable Fuses - PPTC PTC 60V I hold 0.7 | Future Electronics |
PFRA PTC FUSE THT 750 mA | Avnet America |
Fuse Resettable 40A Dims 10.4x3.1x16mm Radial 60VDC PCB PFRA Series | Schurter PFRA.075 | RS Americas |
Where can I find additional details, specifications and documents for a PFRA.075?
Additional datasheets, footprints and schematics for PFRA.075 are listed on our Part Details page. You can also find images and similar parts to PFRA.075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFRA.075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFRA.075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFRA.075 fall under?
The PFRA.075 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFRA.075 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFRA.075 you can contact the distributor directly for product support, shipping queries etc.
Is the PFRA.075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFRA.075 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Schukat Electronic, element14, Farnell and Rutronik have stock available or on a lead time for PFRA.075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFRA.075 often in real-time on the comparison pages.
What if I can't find stock of PFRA.075?
You can fill out our help required form which you can use to request a quote for PFRA.075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.