Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,980
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
900
in stock
|
Buy Now | |
Avnet America
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.38
|
-
|
Buy Now | |
Sager
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pfnf Ptc Fuse Smt 200 Ma (1206)/Blister Reel |Schurter PFNF.020.2 | Newark Electronics |
Fuse: PTC polymer | Transfer Multisort Elektronik |
SMD PTC Fuse 24V 0,2A 1206 | Schukat Electronic |
Resettable SMD 1206 Fuse | RS |
Resettable Fuses - PPTC PFNF PTC FUSE SMT 200 mA (1206) | Future Electronics |
Fuse Resettable Fast Acting 10A Sz 1206 Dims 3.4x1.8x0.85mm SMT 24VDC PCB | Schurter PFNF.020.2 | RS Americas |
Where can I find additional details, specifications and documents for a PFNF.020.2?
Additional datasheets, footprints and schematics for PFNF.020.2 are listed on our Part Details page. You can also find images and similar parts to PFNF.020.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFNF.020.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFNF.020.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFNF.020.2 fall under?
The PFNF.020.2 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to PFNF.020.2 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFNF.020.2 you can contact the distributor directly for product support, shipping queries etc.
Is the PFNF.020.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFNF.020.2 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Schukat Electronic, Avnet America and RS have stock available or on a lead time for PFNF.020.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFNF.020.2 often in real-time on the comparison pages.
What if I can't find stock of PFNF.020.2?
You can fill out our help required form which you can use to request a quote for PFNF.020.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.