Status: | Unknown |
---|---|
Series: | PFMF Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
No stock
|
Buy Now | |
element14
from US$0.22
|
3,292
in stock
|
Buy Now | |
Farnell
from US$0.22
|
3,292
in stock
|
Buy Now | |
Schukat Electronic
from US$0.23
|
2,460
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
1,610
in stock
|
Buy Now | |
RS Americas
from US$0.25
|
1,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,500
in stock
|
Buy Now | |
Avnet America
-
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Newark Electronics
from US$0.39
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Sager
from US$0.23
|
-
|
Buy Now |
Thermistor Mounting | SMD |
---|---|
Product Range | PFMF Series |
Holding Current | 200mA |
Tripping Current | 400mA |
Voltage Rating | 30VDC |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
PTC RESETTABLE FUSE, 0.2A, 30VDC, 1812 | element14 |
SMD PTC Fuse 30V 0,2A 1812 | Schukat Electronic |
Fuse: PTC polymer | Transfer Multisort Elektronik |
Fuse Resettable Fast Acting 80A Sz 1812 Dims 4.73x3.41x1.1" SMT 30VDC PCB | Schurter PFMF.020.2 | RS Americas |
PFMF PTC FUSE SMT 200 mA (1812) | Avnet Abacus |
SMT PTC 1812 200mA 30V | Rutronik |
FUSE RESETTABLE 1812 | RS |
Pfmf Ptc Fuse Smt 200 Ma (1812)/Blister Reel |Schurter PFMF.020.2 | Newark Electronics |
PFMF Series 1812 (4532) 4.6 x 3.2 mm 30 VDC 80 A SMT PTC Resettable Fuse | Future Electronics |
Resettable Fuses - PPTC PFMF PTC FUSE SMT 200 mA (1812) | Sager |
Where can I find additional details, specifications and documents for a PFMF.020.2?
Additional datasheets, footprints and schematics for PFMF.020.2 are listed on our Part Details page. You can also find images and similar parts to PFMF.020.2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFMF.020.2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFMF.020.2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFMF.020.2 fall under?
The PFMF.020.2 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to PFMF.020.2 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFMF.020.2 you can contact the distributor directly for product support, shipping queries etc.
Is the PFMF.020.2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFMF.020.2 have stock available?
Authorised distributors including element14, Farnell, Schukat Electronic, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for PFMF.020.2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFMF.020.2 often in real-time on the comparison pages.
What if I can't find stock of PFMF.020.2?
You can fill out our help required form which you can use to request a quote for PFMF.020.2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.