Status: | Unknown |
---|---|
Series: | PFE600 Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Fixed |
Output Power Max | 600W |
Output Current Max | 50A |
Product Range | PFE600 Series |
Input Voltage VAC | 90V AC to 264V AC |
Input Voltage AC Max | 264V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PFE600-12-054RA.?
Additional datasheets, footprints and schematics for PFE600-12-054RA. are listed on our Part Details page. You can also find images and similar parts to PFE600-12-054RA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFE600-12-054RA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFE600-12-054RA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFE600-12-054RA. fall under?
The PFE600-12-054RA. is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC Front End Rack Mount Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PFE600-12-054RA. when available in the AC / DC Front End Rack Mount Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFE600-12-054RA. you can contact the distributor directly for product support, shipping queries etc.
Is the PFE600-12-054RA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFE600-12-054RA. have stock available?
Authorised distributors including RS, Newark Electronics and Sager have stock available or on a lead time for PFE600-12-054RA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFE600-12-054RA. often in real-time on the comparison pages.
What if I can't find stock of PFE600-12-054RA.?
You can fill out our help required form which you can use to request a quote for PFE600-12-054RA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.