Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Tones | Continuous, Fast Pulse |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 10mA |
Sound Level SPL | 95dB |
Resonant Frequency | 3.5kHz |
Colour | Black |
RoHS Compliant | Yes |
Indicator | RS Americas |
Transducer, Piezo, 3.5Khz, 95Db, 24Vdc | Newark Electronics |
Piezo Buzzers & Audio Indicators CONSTANT/FAST PULSE 3-24VDC, 95DB, 28X25 | Sager |
Where can I find additional details, specifications and documents for a PFD-20A35EWQ?
Additional datasheets, footprints and schematics for PFD-20A35EWQ are listed on our Part Details page. You can also find images and similar parts to PFD-20A35EWQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFD-20A35EWQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFD-20A35EWQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFD-20A35EWQ fall under?
The PFD-20A35EWQ is listed under Sensors & Transducers > Transducers > Sensing Transducers > Piezo Transducers.
Can I view similar or alternative parts?
You can view similar parts to PFD-20A35EWQ when available in the Piezo Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFD-20A35EWQ you can contact the distributor directly for product support, shipping queries etc.
Is the PFD-20A35EWQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PFD-20A35EWQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Sager have stock available or on a lead time for PFD-20A35EWQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFD-20A35EWQ often in real-time on the comparison pages.
What if I can't find stock of PFD-20A35EWQ?
You can fill out our help required form which you can use to request a quote for PFD-20A35EWQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.