Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Audio Indicator |
---|---|
Tones | Continuous Fast Pulse |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 15mA |
Sound Level SPL | 95dB |
Product Range | - |
Piezo Audio, Continuous/Fast Pulse, 15Ma, 95Db | Newark Electronics |
Buzzers, Continuous Fast Pulse, 3-24 VDC, 95 dBA, 3.5 KHz, 37X24 mm, PFD Series | Mallory Sonalert PFD-27A35ERQ | RS Americas |
PIEZO AUDIO, CONTINUOUS/FAST PULSE, 15mA, 95DB | element14 |
Piezo Buzzers & Audio Indicators CONSTANT/FAST PULSE 3.5KHZ, 95DB, 37X24 | Sager |
Where can I find additional details, specifications and documents for a PFD-27A35ERQ?
Additional datasheets, footprints and schematics for PFD-27A35ERQ are listed on our Part Details page. You can also find images and similar parts to PFD-27A35ERQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PFD-27A35ERQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PFD-27A35ERQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PFD-27A35ERQ fall under?
The PFD-27A35ERQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PFD-27A35ERQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PFD-27A35ERQ you can contact the distributor directly for product support, shipping queries etc.
Is the PFD-27A35ERQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PFD-27A35ERQ have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for PFD-27A35ERQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PFD-27A35ERQ often in real-time on the comparison pages.
What if I can't find stock of PFD-27A35ERQ?
You can fill out our help required form which you can use to request a quote for PFD-27A35ERQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.