PF0560.223NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED 22UH 2.5A SMD

Status: Unknown
Series: PF0560NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.29

Distributor Stock
Logo for Newark
Newark
from US$1.02
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
12,400
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.29
2,480
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.68
-
Buy Now
Logo for element14
element14
from US$0.80
-
Buy Now
Logo for Sager
Sager
from US$0.70
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 22µH
RMS Current (Irms) 2.5A
Inductor Construction Shielded
Saturation Current (Isat) 2.9A
Product Range PF0560NL Series
Power Inductor Case 10.4mm x 10.4mm x 4mm

Alternative Descriptions

IND, PWR, INDUCTOR SDRI 10 NPB | Future Electronics
Inductor, Shielded, 22Uh, 2.5A, Smd | Newark Electronics
Power Inductor (SMD), 22 uH, ± 30%, 2.5 A, Shielded, 2.9 A, 10.4mm x 10.3mm x 4mm | Avnet America
Power Inductors - SMD INDUCTOR PWR SHIELD 22UH SMD | Sager
Power Inductor (SMD), 22 uH, � 30%, 2.5 A, Shielded, 2.9 A, 10.4mm x 10.3mm x 4mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PF0560.223NLT?

Additional datasheets, footprints and schematics for PF0560.223NLT are listed on our Part Details page. You can also find images and similar parts to PF0560.223NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PF0560.223NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF0560.223NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PF0560.223NLT fall under?

The PF0560.223NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PF0560.223NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PF0560.223NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PF0560.223NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PF0560.223NLT have stock available?

Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PF0560.223NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PF0560.223NLT often in real-time on the comparison pages.

What if I can't find stock of PF0560.223NLT?

You can fill out our help required form which you can use to request a quote for PF0560.223NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay