PF0464.223NLT Pulse Electronics Parts by Pulse Electronics

INDUCTOR SHIELDED 17.6UH 1.2A SMD

Status: Unknown
Series: PF0464NL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.66

Distributor Stock
Logo for Farnell
Farnell
from US$1.01
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.66
2,400
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
2,400
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.91
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.66
-
Buy Now
Logo for element14
element14
from US$0.73
-
Buy Now
Logo for Sager
Sager
from US$0.68
-
Buy Now

Specifications

Inductance 17.6µH
RMS Current (Irms) 1.2A
Inductor Construction Shielded
Saturation Current (Isat) 1.2A
Product Range PF0464NL Series
Power Inductor Case 7.2mm x 7.2mm x 3mm

Alternative Descriptions

Fixed Inductors SHIELDED DRUM CORE | Future Electronics
Power Inductor (SMD), 22 uH, � 20%, 1.85 A, Shielded, 1.2 A, 7.2mm x 7.2mm x 3mm | Avnet Abacus
General Purpose Inductor, 22Uh, 20%, 1 Element, Drum-Core, Smd, 2828 |Pulse Electronics PF0464.223NLT | Newark Electronics
Power Inductor (SMD), 22 uH, ± 20%, 1.85 A, Shielded, 1.2 A, 7.2mm x 7.2mm x 3mm | Avnet America
INDUCTOR, SHIELDED, 17.6UH, 1.2A, SMD | element14
Power Inductors - SMD SHIELDED DRUM CORE | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PF0464.223NLT?

Additional datasheets, footprints and schematics for PF0464.223NLT are listed on our Part Details page. You can also find images and similar parts to PF0464.223NLT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PF0464.223NLT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PF0464.223NLT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PF0464.223NLT fall under?

The PF0464.223NLT is listed under Pulse Electronics Parts.

Can I view similar or alternative parts?

You can view similar parts to PF0464.223NLT when available in the Pulse Electronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PF0464.223NLT you can contact the distributor directly for product support, shipping queries etc.

Is the PF0464.223NLT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PF0464.223NLT have stock available?

Authorised distributors including Future Electronics, Avnet Abacus, Newark Electronics, Avnet America and element14 have stock available or on a lead time for PF0464.223NLT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PF0464.223NLT often in real-time on the comparison pages.

What if I can't find stock of PF0464.223NLT?

You can fill out our help required form which you can use to request a quote for PF0464.223NLT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay