Status: | Unknown |
---|---|
Series: | PET Series |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output |
---|---|
Power Supply Output Type | Fixed |
Output Power Max | 1.3kW |
Output Voltage Nom. | 12V |
Output Current Max | 108A |
Product Range | PET Series |
Input Voltage VAC | 90V AC to 264V AC |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage AC Max | 264V |
Input Voltage AC Min | 90V |
Status: | Unknown |
---|---|
Series: | PET Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Power Supply Output Type | Fixed |
Output Power Max | 1.3kW |
Output Current Max | 108A |
Product Range | PET Series |
Input Voltage VAC | 90V AC to 264V AC |
Input Voltage AC Max | 264V |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a PET1300-12-054NA?
Additional datasheets, footprints and schematics for PET1300-12-054NA are listed on our Part Details page. You can also find images and similar parts to PET1300-12-054NA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PET1300-12-054NA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PET1300-12-054NA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PET1300-12-054NA fall under?
The PET1300-12-054NA is listed under Bel Power Solutions Parts.
Can I view similar or alternative parts?
You can view similar parts to PET1300-12-054NA when available in the Bel Power Solutions Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PET1300-12-054NA you can contact the distributor directly for product support, shipping queries etc.
Is the PET1300-12-054NA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PET1300-12-054NA have stock available?
There is no stock from authorised distributors for PET1300-12-054NA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PET1300-12-054NA often in real-time on the comparison pages.
What if I can't find stock of PET1300-12-054NA?
You can fill out our help required form which you can use to request a quote for PET1300-12-054NA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.