Status: | Unknown |
---|---|
Series: | PEH532 Series |
RoHS: | Unknown |
Capacitance | 120µF |
---|---|
Voltage Rating | 450V |
Product Range | PEH532 Series |
Lifetime @ Temperature | 1500 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 26mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 32mm |
ESR | 0.78ohm |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Electrolytic Capacitor, Snap-In, Peh532 Series, 120 F, 20%, 450 V, 25 Mm, 0.78 Ohm Rohs Compliant: Yes |Kemet PEH532YBC3120M2 | Newark Electronics |
CAP, 120µF, 450V, ALU ELEC, SNAP-IN | element14 |
Where can I find additional details, specifications and documents for a PEH532YBC3120M2?
Additional datasheets, footprints and schematics for PEH532YBC3120M2 are listed on our Part Details page. You can also find images and similar parts to PEH532YBC3120M2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PEH532YBC3120M2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PEH532YBC3120M2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PEH532YBC3120M2 fall under?
The PEH532YBC3120M2 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to PEH532YBC3120M2 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PEH532YBC3120M2 you can contact the distributor directly for product support, shipping queries etc.
Is the PEH532YBC3120M2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PEH532YBC3120M2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for PEH532YBC3120M2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PEH532YBC3120M2 often in real-time on the comparison pages.
What if I can't find stock of PEH532YBC3120M2?
You can fill out our help required form which you can use to request a quote for PEH532YBC3120M2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.